multicomp PRO Sensor Cord, 4P M12 Plug-Free End, 3M; Cable Length Metric Multicomp Pro MPM12-UMA-4PVC3

Description
SENSOR CORD, 4P M12 PLUG-FREE END, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 4 Position Plug; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M12 PLUG-FREE END, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 4 Position Plug; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Free End, 3M; Cable Length Metric Multicomp Pro - 07AH4292 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 3M; Cable Length Metric Multicomp Pro
07AH4292
Sensor Cord, 4P M12 Plug-Free End, 3M; Cable Length Metric Multicomp Pro 07AH4292
SENSOR CORD, 4P M12 PLUG-FREE END, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 4 Position Plug; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-FREE END, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 4 Position Plug; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH4292
Product Name Sensor Cord, 4P M12 Plug-Free End, 3M; Cable Length Metric Multicomp Pro
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 8-pole - A-K8P-M8-S-G-15M-BK-2-X-A-4 (V2) -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Twisted Pair Cable - 086427-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Stability Cables - SP-35-MM-48 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details
Between Series Adapter Cables - 2171-NEBC-R3Z12G20-KH-10-N-SBS-RSG17-ET-S1-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.81 ft (100 dm)
Connector Type RJ-45
View Details