multicomp PRO Sensor Cord, 3P M12 Plug-Free End, 1M; Cable Length Metric Multicomp Pro MPM12-UMA-3PVC1

Description
SENSOR CORD, 3P M12 PLUG-FREE END, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Plug; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P M12 PLUG-FREE END, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Plug; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M12 Plug-Free End, 1M; Cable Length Metric Multicomp Pro - 07AH4284 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M12 Plug-Free End, 1M; Cable Length Metric Multicomp Pro
07AH4284
Sensor Cord, 3P M12 Plug-Free End, 1M; Cable Length Metric Multicomp Pro 07AH4284
SENSOR CORD, 3P M12 PLUG-FREE END, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Plug; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 3P M12 PLUG-FREE END, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Plug; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH4284
Product Name Sensor Cord, 3P M12 Plug-Free End, 1M; Cable Length Metric Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Stacking Double Banana Plug to X100W Mini-Hook and Alligator, Twisted Pair Test Cable - 3051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 6854A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Low - Loss Cable - Model SAC-18G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
EKL Premium Serial Resistance Heating Cable - ekl-premium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details