multicomp PRO Sensor Cord, 8P M12 Rcpt-Free End, 10M; Cable Length Metric Multicomp Pro MPM12-UFA-8PVC10

Description
SENSOR CORD, 8P M12 RCPT-FREE END, 10M; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P M12 RCPT-FREE END, 10M; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12 Rcpt-Free End, 10M; Cable Length Metric Multicomp Pro - 07AH4280 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Rcpt-Free End, 10M; Cable Length Metric Multicomp Pro
07AH4280
Sensor Cord, 8P M12 Rcpt-Free End, 10M; Cable Length Metric Multicomp Pro 07AH4280
SENSOR CORD, 8P M12 RCPT-FREE END, 10M; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 8P M12 RCPT-FREE END, 10M; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH4280
Product Name Sensor Cord, 8P M12 Rcpt-Free End, 10M; Cable Length Metric Multicomp Pro
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBDII male to female with switch flat cable - QLC16094 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
QSFP+ - 10114734-3050HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 16.4 ft (50 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details