multicomp PRO Sensor Cord, 8P M12 Rcpt-Free End, 1M; Cable Length Metric Multicomp Pro MPM12-UFA-8PVC1

Description
SENSOR CORD, 8P M12 RCPT-FREE END, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P M12 RCPT-FREE END, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12 Rcpt-Free End, 1M; Cable Length Metric Multicomp Pro - 07AH4279 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Rcpt-Free End, 1M; Cable Length Metric Multicomp Pro
07AH4279
Sensor Cord, 8P M12 Rcpt-Free End, 1M; Cable Length Metric Multicomp Pro 07AH4279
SENSOR CORD, 8P M12 RCPT-FREE END, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 8P M12 RCPT-FREE END, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH4279
Product Name Sensor Cord, 8P M12 Rcpt-Free End, 1M; Cable Length Metric Multicomp Pro
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Blue Drain OBD round cable to DB25 male - QLC16101 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details