multicomp PRO Sensor Cord, 5P M12 Rcpt-Free End, 3M; Cable Length Metric Multicomp Pro MPM12-UFA-5PVC3

Description
SENSOR CORD, 5P M12 RCPT-FREE END, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 5 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P M12 RCPT-FREE END, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 5 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M12 Rcpt-Free End, 3M; Cable Length Metric Multicomp Pro - 07AH4277 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 3M; Cable Length Metric Multicomp Pro
07AH4277
Sensor Cord, 5P M12 Rcpt-Free End, 3M; Cable Length Metric Multicomp Pro 07AH4277
SENSOR CORD, 5P M12 RCPT-FREE END, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 5 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 5 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH4277
Product Name Sensor Cord, 5P M12 Rcpt-Free End, 3M; Cable Length Metric Multicomp Pro
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Renault 12Pin OBD2 Diagnostic cable - QLC16091 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M100002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 32.81 ft (100 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details