The Sensor Cord, 5P M12 Rcpt-Free End, 2M is part of the MPM12-UFA Series and features an A-coded M12 receptacle. It has a cable length of 2 meters and is designed for use in various applications requiring reliable connectivity. The cord is rated for a voltage of 60V and a current of 4A, making it suitable for a range of sensor applications. It operates within a temperature range of -30°C to +80°C and has an IP67 rating, ensuring protection against dust and water ingress. The cable jacket is made of PVC, while the contact materials include gold-plated brass alloy, providing durability and conductivity. The product is RoHS compliant, indicating it meets environmental standards.
SENSOR CORD, 5P M12 RCPT-FREE END, 2M; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 5 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 07AH4276 |
| Product Name | Sensor Cord, 5P M12 Rcpt-Free End, 2M; Cable Length Metric Multicomp Pro |
| Cable Length | 6.56 ft (20 dm) |