multicomp PRO Sensor Cord, 4P M12 Rcpt-Free End, 500Mm; Cable Length Metric Multicomp Pro MPM12-SWS-4ARP

Description
SENSOR CORD, 4P M12 RCPT-FREE END, 500MM; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 4 Position Receptacle; Connector Type B:Free E RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M12 RCPT-FREE END, 500MM; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 4 Position Receptacle; Connector Type B:Free E RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Rcpt-Free End, 500Mm; Cable Length Metric Multicomp Pro - 07AH4259 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Rcpt-Free End, 500Mm; Cable Length Metric Multicomp Pro
07AH4259
Sensor Cord, 4P M12 Rcpt-Free End, 500Mm; Cable Length Metric Multicomp Pro 07AH4259
SENSOR CORD, 4P M12 RCPT-FREE END, 500MM; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 4 Position Receptacle; Connector Type B:Free E RoHS Compliant: Yes

SENSOR CORD, 4P M12 RCPT-FREE END, 500MM; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 4 Position Receptacle; Connector Type B:Free E RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH4259
Product Name Sensor Cord, 4P M12 Rcpt-Free End, 500Mm; Cable Length Metric Multicomp Pro
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102618 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details