multicomp PRO Sensor Cord, 3P M12 Rcpt-Free End, 500Mm; Cable Length Metric Multicomp Pro MPM12-SWS-3ARP

Description
SENSOR CORD, 3P M12 RCPT-FREE END, 500MM; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Receptacle; Connector Type B:Free E RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P M12 RCPT-FREE END, 500MM; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Receptacle; Connector Type B:Free E RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M12 Rcpt-Free End, 500Mm; Cable Length Metric Multicomp Pro - 07AH4257 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M12 Rcpt-Free End, 500Mm; Cable Length Metric Multicomp Pro
07AH4257
Sensor Cord, 3P M12 Rcpt-Free End, 500Mm; Cable Length Metric Multicomp Pro 07AH4257
SENSOR CORD, 3P M12 RCPT-FREE END, 500MM; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Receptacle; Connector Type B:Free E RoHS Compliant: Yes

SENSOR CORD, 3P M12 RCPT-FREE END, 500MM; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Receptacle; Connector Type B:Free E RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH4257
Product Name Sensor Cord, 3P M12 Rcpt-Free End, 500Mm; Cable Length Metric Multicomp Pro
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Nissan Interface 14pin male to OBDII 16pin J1962 - QLC16030 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-4070LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 22.97 ft (70 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details