SENSOR CORD, 4P M12 PLUG-FREE END, 500MM; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 4 Position Plug; Connector Type B:Free End RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 07AH4251 |
| Product Name | Sensor Cord, 4P M12 Plug-Free End, 500Mm; Cable Length Metric Multicomp Pro |
| Cable Length | 1.64 ft (5 dm) |