The Sensor Cord, 4P M12 Plug-Free End, 500Mm is a cable assembly designed for reliable connectivity in various applications. It features an M12 A-coded connector on one end and a free end on the other, with a cable length of 0.5 meters. The cord is constructed with a conductor cross-section of 0.34mm² for 3-5 contacts and 0.25mm² for 8 contacts, ensuring adequate current handling capabilities. The assembly is rated for a voltage of 50V for 3-4 contacts and 30V for 8 contacts, with a maximum rated current of 4A for 3-4 contacts and 2A for 8 contacts. It has a volume resistance of ,â§8mΩ and is designed for over 100 mating cycles, making it suitable for repeated use. The product is also IP67 rated, indicating strong protection against dust and water ingress, and operates effectively within a temperature range of -25°C to +85°C. The materials used include brass alloy for the contacts and housing, with gold plating for enhanced conductivity and durability. This sensor cord is RoHS compliant, ensuring it meets environmental standards.
SENSOR CORD, 4P M12 PLUG-FREE END, 500MM; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 4 Position Plug; Connector Type B:Free End RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 07AH4250 |
| Product Name | Sensor Cord, 4P M12 Plug-Free End, 500Mm; Cable Length Metric Multicomp Pro |
| Cable Length | 1.64 ft (5 dm) |