multicomp PRO Sensor Cord, 3P M12 Plug-Free End, 500Mm; Cable Length Metric Multicomp Pro MPM12-SWP-3ARP

Description
SENSOR CORD, 3P M12 PLUG-FREE END, 500MM; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Plug; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P M12 PLUG-FREE END, 500MM; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Plug; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M12 Plug-Free End, 500Mm; Cable Length Metric Multicomp Pro - 07AH4249 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M12 Plug-Free End, 500Mm; Cable Length Metric Multicomp Pro
07AH4249
Sensor Cord, 3P M12 Plug-Free End, 500Mm; Cable Length Metric Multicomp Pro 07AH4249
SENSOR CORD, 3P M12 PLUG-FREE END, 500MM; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Plug; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 3P M12 PLUG-FREE END, 500MM; Cable Length - Metric:500mm; Cable Length - Imperial:19.7"; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Plug; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH4249
Product Name Sensor Cord, 3P M12 Plug-Free End, 500Mm; Cable Length Metric Multicomp Pro
Cable Length 1.64 ft (5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Truck J1708 overmolding 6pin to DB9 female - QLC16018 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P020001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details