multicomp PRO Sensor Cord, Rcpt, 8Pos, M12, Panel; Product Range Multicomp Pro MPM12-SSS-8AFP

Description
SENSOR CORD, RCPT, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, RCPT, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Rcpt, 8Pos, M12, Panel; Product Range Multicomp Pro - 07AH4246 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Rcpt, 8Pos, M12, Panel; Product Range Multicomp Pro
07AH4246
Sensor Cord, Rcpt, 8Pos, M12, Panel; Product Range Multicomp Pro 07AH4246
SENSOR CORD, RCPT, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CORD, RCPT, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH4246
Product Name Sensor Cord, Rcpt, 8Pos, M12, Panel; Product Range Multicomp Pro
Mounting Straight Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Turret Connectors - 36-1519-2-ND - DigiKey
Keystone Electronics Corp.
Specs
Connector Type Board Mount Connector
Mounting Through Hole
View Details
3 suppliers
Z1000 | Fiber-optic connector for Bus Coupler BK2xxx (Lightbus) -  - Beckhoff Automation LLC
Specs
Coupling / Adapter Coupling / Adapter
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini SAS HD 8i Receptacle Connectors - SFF-8643 - Q080639HR072M501ZA - Rego Electronics Inc.
Specs
Connector Type Board to Board Connector
View Details