multicomp PRO Sensor Cord, Rcpt, 5Pos, M12, Panel; Product Range Multicomp Pro MPM12-SSS-5ARP

Description
SENSOR CORD, RCPT, 5POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, RCPT, 5POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Rcpt, 5Pos, M12, Panel; Product Range Multicomp Pro - 07AH4245 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Rcpt, 5Pos, M12, Panel; Product Range Multicomp Pro
07AH4245
Sensor Cord, Rcpt, 5Pos, M12, Panel; Product Range Multicomp Pro 07AH4245
SENSOR CORD, RCPT, 5POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CORD, RCPT, 5POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH4245
Product Name Sensor Cord, Rcpt, 5Pos, M12, Panel; Product Range Multicomp Pro
Mounting Straight Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 8 POSITIONS VERTICAL - 80203-508V8L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Connector - 5 Pin Pogo Pin Connector magnetic -  - Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
25-Pin Hermetic D-sub Connector - 54667 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Coaxial Adaptor - 50 Ohm, TNC Jack to ARINC 600 Mod Size 1 Socket - 190009 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Coupling / Adapter Coupling / Adapter
Voltage Rating 500 volts
View Details