multicomp PRO Sensor Cord, Rcpt, 5Pos, M12, Panel; Product Range Multicomp Pro MPM12-SSS-5AFP

Description
SENSOR CORD, RCPT, 5POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, RCPT, 5POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Rcpt, 5Pos, M12, Panel; Product Range Multicomp Pro - 07AH4244 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Rcpt, 5Pos, M12, Panel; Product Range Multicomp Pro
07AH4244
Sensor Cord, Rcpt, 5Pos, M12, Panel; Product Range Multicomp Pro 07AH4244
SENSOR CORD, RCPT, 5POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CORD, RCPT, 5POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH4244
Product Name Sensor Cord, Rcpt, 5Pos, M12, Panel; Product Range Multicomp Pro
Mounting Straight Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol AMPHE-EX - amphenol connectors amphe ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
Inner square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
Headers, Plugs and Sockets - 1920-1849-ND - DigiKey
Specs
Geometry Right Angle; 90°
Mounting Free Hanging (In-Line)
Current Rating 10.0 amps
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R with Green Neon Light - 5631 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details