multicomp PRO Sensor Cord, Rcpt, 3Pos, M12, Panel; Product Range Multicomp Pro MPM12-SSS-3ARP

Description
SENSOR CORD, RCPT, 3POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, RCPT, 3POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Rcpt, 3Pos, M12, Panel; Product Range Multicomp Pro - 07AH4241 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Rcpt, 3Pos, M12, Panel; Product Range Multicomp Pro
07AH4241
Sensor Cord, Rcpt, 3Pos, M12, Panel; Product Range Multicomp Pro 07AH4241
SENSOR CORD, RCPT, 3POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CORD, RCPT, 3POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:3Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH4241
Product Name Sensor Cord, Rcpt, 3Pos, M12, Panel; Product Range Multicomp Pro
Mounting Straight Panel Mount
Unlock Full Specs
to access all available technical data

Similar Products

Angled plug socket - SIE-WD-TR - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 250 volts
View Details
Cable entries - cable entries plugable - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 300 to 1000 volts
Current Rating 6.0 to 488.0 amps
View Details
Mini Receptacle - 888N-F3AF1-1F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
2 suppliers