multicomp PRO Sensor Cord, Plug, 8Pos, M12, Panel; Product Range Multicomp Pro MPM12-SSP-8ARP

Description
SENSOR CORD, PLUG, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, PLUG, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Plug, 8Pos, M12, Panel; Product Range Multicomp Pro - 07AH4239 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Plug, 8Pos, M12, Panel; Product Range Multicomp Pro
07AH4239
Sensor Cord, Plug, 8Pos, M12, Panel; Product Range Multicomp Pro 07AH4239
SENSOR CORD, PLUG, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CORD, PLUG, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Solder Socket; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH4239
Product Name Sensor Cord, Plug, 8Pos, M12, Panel; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - IEEE 1394 Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector; IEEE 1394 Connectors, FireWire
Gender Female / Jack
Geometry Right Angle
View Details
M8 Female Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
4 Position Hermetic Bulkhead Connector - 24201 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
75 Ohm RCA Connector, Straight Plug - 110218 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details