multicomp PRO Sensor Cord, Plug, 8Pos, M12, Panel; Product Range Multicomp Pro MPM12-SSP-8AFP

Description
SENSOR CORD, PLUG, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; ConnectorRoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, PLUG, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; ConnectorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Plug, 8Pos, M12, Panel; Product Range Multicomp Pro - 07AH4238 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Plug, 8Pos, M12, Panel; Product Range Multicomp Pro
07AH4238
Sensor Cord, Plug, 8Pos, M12, Panel; Product Range Multicomp Pro 07AH4238
SENSOR CORD, PLUG, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; ConnectorRoHS Compliant: Yes

SENSOR CORD, PLUG, 8POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:8Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH4238
Product Name Sensor Cord, Plug, 8Pos, M12, Panel; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products