multicomp PRO Sensor Cord, Plug, 4Pos, M12, Panel; Product Range Multicomp Pro MPM12-SSP-4AFP

Description
SENSOR CORD, PLUG, 4POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; ConnectorRoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, PLUG, 4POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; ConnectorRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Plug, 4Pos, M12, Panel; Product Range Multicomp Pro - 07AH4234 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Plug, 4Pos, M12, Panel; Product Range Multicomp Pro
07AH4234
Sensor Cord, Plug, 4Pos, M12, Panel; Product Range Multicomp Pro 07AH4234
SENSOR CORD, PLUG, 4POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; ConnectorRoHS Compliant: Yes

SENSOR CORD, PLUG, 4POS, M12, PANEL; Product Range:-; Sensor Connector Size:M12; Gender:Plug; No. of Contacts:4Contacts; Sensor Contact Type:Solder Pin; Sensor Connector Mounting:Straight Panel Mount; IP / NEMA Rating:IP67; ConnectorRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH4234
Product Name Sensor Cord, Plug, 4Pos, M12, Panel; Product Range Multicomp Pro
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Mini Receptacle - 888N-M4AF1-3F - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCS-MB-R280-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
PCI Express - 10018783-10030ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers