multicomp PRO Sensor Cord, 8P M12 Plug-Free End, 2M; Cable Length Metric Multicomp Pro MPM12-SMA-8PVC2

Description
SENSOR CORD, 8P M12 PLUG-FREE END, 2M; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Plug; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P M12 PLUG-FREE END, 2M; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Plug; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12 Plug-Free End, 2M; Cable Length Metric Multicomp Pro - 07AH4229 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Free End, 2M; Cable Length Metric Multicomp Pro
07AH4229
Sensor Cord, 8P M12 Plug-Free End, 2M; Cable Length Metric Multicomp Pro 07AH4229
SENSOR CORD, 8P M12 PLUG-FREE END, 2M; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Plug; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-FREE END, 2M; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Plug; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH4229
Product Name Sensor Cord, 8P M12 Plug-Free End, 2M; Cable Length Metric Multicomp Pro
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
SFP+ Cable Assemblies -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Computer; Networking
Product Type SFP+ Cable
Cable Shielding No Shielding
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details