multicomp PRO Sensor Cord, 8P M12 Plug-Free End, 10M; Cable Length Metric Multicomp Pro MPM12-SMA-8PVC10

Description
SENSOR CORD, 8P M12 PLUG-FREE END, 10M; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Plug; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P M12 PLUG-FREE END, 10M; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Plug; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12 Plug-Free End, 10M; Cable Length Metric Multicomp Pro - 07AH4228 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Plug-Free End, 10M; Cable Length Metric Multicomp Pro
07AH4228
Sensor Cord, 8P M12 Plug-Free End, 10M; Cable Length Metric Multicomp Pro 07AH4228
SENSOR CORD, 8P M12 PLUG-FREE END, 10M; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Plug; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 8P M12 PLUG-FREE END, 10M; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Plug; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH4228
Product Name Sensor Cord, 8P M12 Plug-Free End, 10M; Cable Length Metric Multicomp Pro
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Male BNC Coaxial Test Cable RG58C/U to XK Mini-Hook and Mini Alligator Clip - 1021XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
Low Outgassing Cable Assembly - 6105A30 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details