multicomp PRO Sensor Cord, 4P M12 Plug-Free End, 3M; Cable Length Metric Multicomp Pro MPM12-SMA-4PVC3

Description
SENSOR CORD, 4P M12 PLUG-FREE END, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 4 Position Plug; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 4P M12 PLUG-FREE END, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 4 Position Plug; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 4P M12 Plug-Free End, 3M; Cable Length Metric Multicomp Pro - 07AH4220 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 4P M12 Plug-Free End, 3M; Cable Length Metric Multicomp Pro
07AH4220
Sensor Cord, 4P M12 Plug-Free End, 3M; Cable Length Metric Multicomp Pro 07AH4220
SENSOR CORD, 4P M12 PLUG-FREE END, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 4 Position Plug; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 4P M12 PLUG-FREE END, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 4 Position Plug; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH4220
Product Name Sensor Cord, 4P M12 Plug-Free End, 3M; Cable Length Metric Multicomp Pro
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CATLine CAT 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Type Cat 5
Cable Shielding Braid; Foil
View Details
RS485 Splitter Cable - CBL08 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Product Type Serial
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NT67 - kTB Solutions
Specs
Application RF
Connector Type 1.85mm, Mini-SMP, 2.4mm, 2.92mm, SMP
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details