The Sensor Cord, 4P M12 Plug-Free End, 1M is a shielded cable assembly designed for reliable connectivity in various applications. It features an A-coded M12 plug with four contacts and is suitable for use in environments with a temperature range of -30°C to +90°C. The cable has an IP67 rating, ensuring protection against dust and water ingress. With a rated voltage of 250V and a rated current of 4A, this cable assembly is capable of handling significant electrical loads. The materials used include a PVC cable jacket and gold-plated brass contacts, which enhance durability and conductivity. The assembly is designed for over 100 mating cycles, making it a robust choice for repeated connections. Engineers looking for a reliable and durable sensor cord for their projects may find this product suitable due to its specifications and protective features.
SENSOR CORD, 4P M12 PLUG-FREE END, 1M; Cable Length - Metric:1m; Cable Length - Imperial:3.3ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 4 Position Plug; Connector Type B:Free End RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 07AH4217 |
| Product Name | Sensor Cord, 4P M12 Plug-Free End, 1M; Cable Length Metric Multicomp Pro |
| Cable Length | 3.28 ft (10 dm) |