multicomp PRO Sensor Cord, 3P M12 Plug-Free End, 5M; Cable Length Metric Multicomp Pro MPM12-SMA-3PVC5

Description
SENSOR CORD, 3P M12 PLUG-FREE END, 5M; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Plug; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P M12 PLUG-FREE END, 5M; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Plug; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M12 Plug-Free End, 5M; Cable Length Metric Multicomp Pro - 07AH4216 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M12 Plug-Free End, 5M; Cable Length Metric Multicomp Pro
07AH4216
Sensor Cord, 3P M12 Plug-Free End, 5M; Cable Length Metric Multicomp Pro 07AH4216
SENSOR CORD, 3P M12 PLUG-FREE END, 5M; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Plug; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 3P M12 PLUG-FREE END, 5M; Cable Length - Metric:5m; Cable Length - Imperial:16.4ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Plug; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH4216
Product Name Sensor Cord, 3P M12 Plug-Free End, 5M; Cable Length Metric Multicomp Pro
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Porsche 19pin to OBD II female cable - QLC16089 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Cable Assembly - 467-10094012-N0300YYLF - ERSAELECTRONICS PTE. LTD.
Amphenol Communications Solutions
Specs
Connector Type (16Signal/4Ground)POS DensiShield
View Details
3 suppliers
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details