multicomp PRO Sensor Cord, 3P M12 Plug-Free End, 3M; Cable Length Metric Multicomp Pro MPM12-SMA-3PVC3

Description
SENSOR CORD, 3P M12 PLUG-FREE END, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Plug; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 3P M12 PLUG-FREE END, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Plug; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 3P M12 Plug-Free End, 3M; Cable Length Metric Multicomp Pro - 07AH4215 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 3P M12 Plug-Free End, 3M; Cable Length Metric Multicomp Pro
07AH4215
Sensor Cord, 3P M12 Plug-Free End, 3M; Cable Length Metric Multicomp Pro 07AH4215
SENSOR CORD, 3P M12 PLUG-FREE END, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Plug; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 3P M12 PLUG-FREE END, 3M; Cable Length - Metric:3m; Cable Length - Imperial:9.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 3 Position Plug; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH4215
Product Name Sensor Cord, 3P M12 Plug-Free End, 3M; Cable Length Metric Multicomp Pro
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
SFP - 10110818-3006LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.97 ft (6 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 102625 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details