multicomp PRO Sensor Cord, 8P M12 Rcpt-Free End, 10M; Cable Length Metric Multicomp Pro MPM12-SFA-8PVC10

Description
SENSOR CORD, 8P M12 RCPT-FREE END, 10M; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 8P M12 RCPT-FREE END, 10M; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 8P M12 Rcpt-Free End, 10M; Cable Length Metric Multicomp Pro - 07AH4208 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 8P M12 Rcpt-Free End, 10M; Cable Length Metric Multicomp Pro
07AH4208
Sensor Cord, 8P M12 Rcpt-Free End, 10M; Cable Length Metric Multicomp Pro 07AH4208
SENSOR CORD, 8P M12 RCPT-FREE END, 10M; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 8P M12 RCPT-FREE END, 10M; Cable Length - Metric:10m; Cable Length - Imperial:32.8ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 8 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH4208
Product Name Sensor Cord, 8P M12 Rcpt-Free End, 10M; Cable Length Metric Multicomp Pro
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details