multicomp PRO Sensor Cord, 5P M12 Rcpt-Free End, 2M; Cable Length Metric Multicomp Pro MPM12-SFA-5PVC2

Description
SENSOR CORD, 5P M12 RCPT-FREE END, 2M; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 5 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, 5P M12 RCPT-FREE END, 2M; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 5 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, 5P M12 Rcpt-Free End, 2M; Cable Length Metric Multicomp Pro - 07AH4204 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, 5P M12 Rcpt-Free End, 2M; Cable Length Metric Multicomp Pro
07AH4204
Sensor Cord, 5P M12 Rcpt-Free End, 2M; Cable Length Metric Multicomp Pro 07AH4204
SENSOR CORD, 5P M12 RCPT-FREE END, 2M; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 5 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes

SENSOR CORD, 5P M12 RCPT-FREE END, 2M; Cable Length - Metric:2m; Cable Length - Imperial:6.6ft; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:M12 Sensor Straight 5 Position Receptacle; Connector Type B:Free End RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 07AH4204
Product Name Sensor Cord, 5P M12 Rcpt-Free End, 2M; Cable Length Metric Multicomp Pro
Cable Length 6.56 ft (20 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Right angel OBD II J1962 16pin to Overmolded female - QLC16040 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-2020HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 6.56 ft (20 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details