multicomp PRO Sensor Cord, Rcpt, 8Pos, M12, Cable; Product Range Multicomp Pro MPM12-SC24-S8AC

Description
SENSOR CORD, RCPT, 8POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, RCPT, 8POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Rcpt, 8Pos, M12, Cable; Product Range Multicomp Pro - 07AH4191 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Rcpt, 8Pos, M12, Cable; Product Range Multicomp Pro
07AH4191
Sensor Cord, Rcpt, 8Pos, M12, Cable; Product Range Multicomp Pro 07AH4191
SENSOR CORD, RCPT, 8POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CORD, RCPT, 8POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:8Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH4191
Product Name Sensor Cord, Rcpt, 8Pos, M12, Cable; Product Range Multicomp Pro
Mounting Straight Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro (M12) receptacle - 888D-M4AC6-0M3 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details