multicomp PRO Sensor Cord, Rcpt, 5Pos, M12, Cable; Product Range Multicomp Pro MPM12-SC24-S5AC

Description
SENSOR CORD, RCPT, 5POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, RCPT, 5POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Rcpt, 5Pos, M12, Cable; Product Range Multicomp Pro - 07AH4190 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Rcpt, 5Pos, M12, Cable; Product Range Multicomp Pro
07AH4190
Sensor Cord, Rcpt, 5Pos, M12, Cable; Product Range Multicomp Pro 07AH4190
SENSOR CORD, RCPT, 5POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CORD, RCPT, 5POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:5Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH4190
Product Name Sensor Cord, Rcpt, 5Pos, M12, Cable; Product Range Multicomp Pro
Mounting Straight Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

DC Micro (M12) receptacle - 888D-F3AC5-0M5 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Connector Type Micro Connector and Nano Connector
Gender Female / Jack
Geometry Straight
View Details
Cable Connectors - NCK-MG-141-2 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
SATA - 10022676-011LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Termination Press-Fit
View Details
5 suppliers