multicomp PRO Sensor Cord, Rcpt, 4Pos, M12, Cable; Product Range Multicomp Pro MPM12-SC24-S4AC

Description
SENSOR CORD, RCPT, 4POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet
Description
SENSOR CORD, RCPT, 4POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor Cord, Rcpt, 4Pos, M12, Cable; Product Range Multicomp Pro - 07AH4189 - Newark, An Avnet Company
Chicago, IL, United States
Sensor Cord, Rcpt, 4Pos, M12, Cable; Product Range Multicomp Pro
07AH4189
Sensor Cord, Rcpt, 4Pos, M12, Cable; Product Range Multicomp Pro 07AH4189
SENSOR CORD, RCPT, 4POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

SENSOR CORD, RCPT, 4POS, M12, CABLE; Product Range:-; Sensor Connector Size:M12; Gender:Receptacle; No. of Contacts:4Contacts; Sensor Contact Type:Crimp Socket; Sensor Connector Mounting:Straight Cable Mount; IP / NEMA Rating:IP67; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 07AH4189
Product Name Sensor Cord, Rcpt, 4Pos, M12, Cable; Product Range Multicomp Pro
Mounting Straight Cable Mount
Unlock Full Specs
to access all available technical data

Similar Products

Type-N Coaxial Connector, Air-side, 500 Volts, 3 Amps - A0675-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 500 volts
Current Rating 3.0 amps
View Details
PB Backplane Male Right Angle Power Connector - 80318-1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details