multicomp PRO Thermal Gap Filler, 200Ml, Yellow/white; Thermal Conductivity Multicomp Pro MPGCS-DGP20-2P

Description
THERMAL GAP FILLER, 200ML, YELLOW/WHITE; Thermal Conductivity:1.8W/m. K; Conductive Material:-; Thickness:-; Thermal Impedance:-; Dielectric Strength:10kV/mm; External Length:-; External Width:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
THERMAL GAP FILLER, 200ML, YELLOW/WHITE; Thermal Conductivity:1.8W/m. K; Conductive Material:-; Thickness:-; Thermal Impedance:-; Dielectric Strength:10kV/mm; External Length:-; External Width:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermal Gap Filler, 200Ml, Yellow/white; Thermal Conductivity Multicomp Pro - 41AH5806 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Gap Filler, 200Ml, Yellow/white; Thermal Conductivity Multicomp Pro
41AH5806
Thermal Gap Filler, 200Ml, Yellow/white; Thermal Conductivity Multicomp Pro 41AH5806
THERMAL GAP FILLER, 200ML, YELLOW/WHITE; Thermal Conductivity:1.8W/m. K; Conductive Material:-; Thickness:-; Thermal Impedance:-; Dielectric Strength:10kV/mm; External Length:-; External Width:-; Product Range:- RoHS Compliant: Yes

THERMAL GAP FILLER, 200ML, YELLOW/WHITE; Thermal Conductivity:1.8W/m.K; Conductive Material:-; Thickness:-; Thermal Impedance:-; Dielectric Strength:10kV/mm; External Length:-; External Width:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Thermal Compounds and Thermal Interface Materials
Product Number 41AH5806
Product Name Thermal Gap Filler, 200Ml, Yellow/white; Thermal Conductivity Multicomp Pro
Thermal Conductivity 1.8 W/m-K (1.04 BTU-ft/hr-ft²-F)
Unlock Full Specs
to access all available technical data

Similar Products

Heat Transfer Compound - T-85 - Thermon, Inc
Specs
Cure / Technology Single Component
Form / Shape Die Bonding Adhesives; Grease, Paste
Use Temperature 32 to 450 F (0 to 232 C)
View Details
Two Component Highly Flexibilized Epoxy - EP21TDC-2AO - Master Bond, Inc.
Specs
Type High Dielectric
Cure / Technology Thermoset; Two Component  
Form / Shape Liquid; Optional Premixed and Frozen; Gap Filler, Foam in Place Gasket
View Details
Thermal Interface Materials -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Form / Shape Liquid; Foam; Gap Filler, Foam in Place Gasket
Industry Electronics; Semiconductors, IC's
Features EMI/RFI Shielding
View Details