The Thermal Pad, Silicone, 150X2Mm, Blue, is a high-performance thermal interface pad designed for effective heat transfer in electronic applications. It features a thermal conductivity of 3W/mK, ensuring efficient thermal management. The pad has low contact resistance and good compressibility, which contribute to its long-term stability and performance. It also offers excellent electrical insulation properties, making it suitable for various electronic components. The product is available with a thickness of 2mm and includes a 3M-467 adhesive on one side for easy application. It operates effectively within a temperature range of -40°C to +200°C and has a dielectric strength of 10kV/mm. The pad is blue in color and complies with RoHS standards, ensuring it meets environmental regulations. This product is ideal for engineers seeking reliable thermal management solutions in their projects.
THERMAL PAD, SILICONE, 150X2MM, BLUE ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermal Compounds and Thermal Interface Materials |
| Product Number | 41AH5839 |
| Product Name | Thermal Pad, Silicone, 150X2Mm, Blue Rohs Compliant Multicomp Pro |