The Adhesive Thermal Tape, 300mm x 0.25mm, is a double-sided thermally conductive adhesive tape designed for efficient use in various applications. It features excellent adhesion strength and thermal insulation properties, making it suitable for securing heat sinks, vehicle control circuit boards, and LED light bar assemblies. The tape is provided in a roll format and is compliant with RoHS standards. It has a thermal conductivity of 0.8 W/mk and can withstand temperatures ranging from -20°C to +120°C. The product is an effective alternative to traditional screw fixings and hot melt adhesives, enhancing production efficiency in thermal management tasks.
ADHESIVE THERMAL TAPE, 300MM X 0.25MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermal Compounds and Thermal Interface Materials |
| Product Number | 41AH5810 |
| Product Name | Adhesive Thermal Tape, 300Mm X 0.25Mm Rohs Compliant Multicomp Pro |