The Peltier Module, part number 41AH4481, is a thermoelectric cooler designed for efficient heat transfer applications. It features 31 couples and operates at a maximum voltage of 3.9V DC, with a maximum current of 4A. The module provides a cooling power of 8.6W and can achieve a maximum temperature difference (OîTmax) of 73°C. The dimensions of the module are 15mm x 15mm x 3.6mm, making it compact for integration into various projects. It is compliant with RoHS standards, ensuring it meets environmental regulations. The maximum hot side temperature for optimal long-term performance is rated at 90°C, and the module can withstand a maximum mounting pressure of 1.5MPa. This Peltier module is suitable for applications requiring precise temperature control and cooling solutions.
PELTIER MODULE, 8.6W, 15 X 15 X 3.6MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 41AH4481 |
| Product Name | Peltier Module, 8.6W, 15 X 15 X 3.6Mm Rohs Compliant Multicomp Pro |