The Peltier Module, part number 41AH4475, is a thermoelectric assembly designed for direct-to-air cooling applications. It operates at a nominal voltage of 12V and provides a maximum cooling power of 24.9W. The module features a compact design with dimensions of 80 x 63.3 x 60 mm and is compliant with RoHS standards. It has a rated current of 2.3A and a power input of 29.6W, making it suitable for various applications including electronic cabinets, medical instrumentation, and food and beverage cooling. The operating temperature range is from -10°C to +50°C, and the assembly includes reliable thermoelectric modules known for their maintenance-free operation and high Coefficient of Performance (COP). The weight of the module is 0.4 kg, and it is designed for efficient heat dissipation through the use of bespoke heat sinks and DC axial fans.
PELTIER MODULE, 24.9W, 80 X 63.3 X 60MM ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Thermoelectric Coolers |
| Product Number | 41AH4475 |
| Product Name | Peltier Module, 24.9W, 80 X 63.3 X 60Mm Rohs Compliant Multicomp Pro |