multicomp PRO Cap, 75Uf, 700V, Film, Radial; Capacitance Multicomp Pro MPDPB700A75K4Y050

Description
CAP, 75UF, 700V, FILM, RADIAL; Capacitance:75µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
Datasheet
Description
CAP, 75UF, 700V, FILM, RADIAL; Capacitance:75µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 75Uf, 700V, Film, Radial; Capacitance Multicomp Pro - 21AH3356 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 75Uf, 700V, Film, Radial; Capacitance Multicomp Pro
21AH3356
Cap, 75Uf, 700V, Film, Radial; Capacitance Multicomp Pro 21AH3356
CAP, 75UF, 700V, FILM, RADIAL; Capacitance:75µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 75UF, 700V, FILM, RADIAL; Capacitance:75µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3356
Product Name Cap, 75Uf, 700V, Film, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100561KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Film Capacitors - 1943391 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-418-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details