multicomp PRO Cap, 25Uf, 1.1Kv, Film, Radial; Capacitance Multicomp Pro MPDPB1K1A25K4Y050

Description
CAP, 25UF, 1.1KV, FILM, RADIAL; Capacitance:25µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
Datasheet
Description
CAP, 25UF, 1.1KV, FILM, RADIAL; Capacitance:25µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 25Uf, 1.1Kv, Film, Radial; Capacitance Multicomp Pro - 21AH3352 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 25Uf, 1.1Kv, Film, Radial; Capacitance Multicomp Pro
21AH3352
Cap, 25Uf, 1.1Kv, Film, Radial; Capacitance Multicomp Pro 21AH3352
CAP, 25UF, 1.1KV, FILM, RADIAL; Capacitance:25µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

CAP, 25UF, 1.1KV, FILM, RADIAL; Capacitance:25µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:Radial Box; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3352
Product Name Cap, 25Uf, 1.1Kv, Film, Radial; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Radial Leaded
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C133U020AK2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P20BCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1725753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details