multicomp PRO Cap, 50Uf, 700V, Film, Qc/snap-In; Capacitance Multicomp Pro MPDAT506J300VD50T4M

Description
CAP, 50UF, 700V, FILM, QC/SNAP-IN; Capacitance:50µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, RoHS Compliant: Yes
Datasheet
Description
CAP, 50UF, 700V, FILM, QC/SNAP-IN; Capacitance:50µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 50Uf, 700V, Film, Qc/snap-In; Capacitance Multicomp Pro - 21AH3349 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 50Uf, 700V, Film, Qc/snap-In; Capacitance Multicomp Pro
21AH3349
Cap, 50Uf, 700V, Film, Qc/snap-In; Capacitance Multicomp Pro 21AH3349
CAP, 50UF, 700V, FILM, QC/SNAP-IN; Capacitance:50µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, RoHS Compliant: Yes

CAP, 50UF, 700V, FILM, QC/SNAP-IN; Capacitance:50µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3349
Product Name Cap, 50Uf, 700V, Film, Qc/snap-In; Capacitance Multicomp Pro
Configuration / Form Factor Quick Connect,
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Ceramic Capacitors - 1763-0603B153K500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminum Electrolytic Capacitor - 101C192U150AJ2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1900 microF
View Details
4 suppliers
Safety Ceramic Capacitors - WYD(X1Y1 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications New energy, communications, industrial, power, consumer electronics, and more.
Operating Temperature -40 to 125 C (-40 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details