multicomp PRO Cap, 420Uf, 1.1Kv, Film, Stud; Capacitance Multicomp Pro MPDAT427K1K1VD86N6M

Description
CAP, 420UF, 1.1KV, FILM, STUD; Capacitance:420µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead Spacing:32mm;RoHS Compliant: Yes
Datasheet
Description
CAP, 420UF, 1.1KV, FILM, STUD; Capacitance:420µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead Spacing:32mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 420Uf, 1.1Kv, Film, Stud; Capacitance Multicomp Pro - 21AH3348 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 420Uf, 1.1Kv, Film, Stud; Capacitance Multicomp Pro
21AH3348
Cap, 420Uf, 1.1Kv, Film, Stud; Capacitance Multicomp Pro 21AH3348
CAP, 420UF, 1.1KV, FILM, STUD; Capacitance:420µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead Spacing:32mm;RoHS Compliant: Yes

CAP, 420UF, 1.1KV, FILM, STUD; Capacitance:420µF; Voltage Rating:1.1kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead Spacing:32mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3348
Product Name Cap, 420Uf, 1.1Kv, Film, Stud; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Stud
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-05052500P500HQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details