multicomp PRO Cap, 40Uf, 1.12Kv, Film, Stud; Capacitance Multicomp Pro MPDAT406J480VD76N6M

Description
CAP, 40UF, 1.12KV, FILM, STUD; Capacitance:40µF; Voltage Rating:1.12kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead Spacing:25mm;RoHS Compliant: Yes
Datasheet
Description
CAP, 40UF, 1.12KV, FILM, STUD; Capacitance:40µF; Voltage Rating:1.12kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead Spacing:25mm;RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 40Uf, 1.12Kv, Film, Stud; Capacitance Multicomp Pro - 21AH3347 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 40Uf, 1.12Kv, Film, Stud; Capacitance Multicomp Pro
21AH3347
Cap, 40Uf, 1.12Kv, Film, Stud; Capacitance Multicomp Pro 21AH3347
CAP, 40UF, 1.12KV, FILM, STUD; Capacitance:40µF; Voltage Rating:1.12kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead Spacing:25mm;RoHS Compliant: Yes

CAP, 40UF, 1.12KV, FILM, STUD; Capacitance:40µF; Voltage Rating:1.12kV; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead Spacing:25mm;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3347
Product Name Cap, 40Uf, 1.12Kv, Film, Stud; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Stud
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 104PPR102KH - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH5R6C-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1725881 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details