multicomp PRO Cap, 35Uf, 840V, Film, Qc/snap-In; Capacitance Multicomp Pro MPDAT356J360VD50T4M

Description
CAP, 35UF, 840V, FILM, QC/SNAP-IN; Capacitance:35µF; Voltage Rating:840V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, RoHS Compliant: Yes
Datasheet
Description
CAP, 35UF, 840V, FILM, QC/SNAP-IN; Capacitance:35µF; Voltage Rating:840V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 35Uf, 840V, Film, Qc/snap-In; Capacitance Multicomp Pro - 21AH3346 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 35Uf, 840V, Film, Qc/snap-In; Capacitance Multicomp Pro
21AH3346
Cap, 35Uf, 840V, Film, Qc/snap-In; Capacitance Multicomp Pro 21AH3346
CAP, 35UF, 840V, FILM, QC/SNAP-IN; Capacitance:35µF; Voltage Rating:840V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, RoHS Compliant: Yes

CAP, 35UF, 840V, FILM, QC/SNAP-IN; Capacitance:35µF; Voltage Rating:840V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3346
Product Name Cap, 35Uf, 840V, Film, Qc/snap-In; Capacitance Multicomp Pro
Configuration / Form Factor Quick Connect,
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101C303U010EA2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 30000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 0603J0100221KCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1345678 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details