multicomp PRO Cap, 35Uf, 700V, Film, Qc/snap-In; Capacitance Multicomp Pro MPDAT356J300VD45T4M

Description
CAP, 35UF, 700V, FILM, QC/SNAP-IN; Capacitance:35µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, RoHS Compliant: Yes
Datasheet
Description
CAP, 35UF, 700V, FILM, QC/SNAP-IN; Capacitance:35µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 35Uf, 700V, Film, Qc/snap-In; Capacitance Multicomp Pro - 21AH3345 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 35Uf, 700V, Film, Qc/snap-In; Capacitance Multicomp Pro
21AH3345
Cap, 35Uf, 700V, Film, Qc/snap-In; Capacitance Multicomp Pro 21AH3345
CAP, 35UF, 700V, FILM, QC/SNAP-IN; Capacitance:35µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, RoHS Compliant: Yes

CAP, 35UF, 700V, FILM, QC/SNAP-IN; Capacitance:35µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Quick Connect, RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3345
Product Name Cap, 35Uf, 700V, Film, Qc/snap-In; Capacitance Multicomp Pro
Configuration / Form Factor Quick Connect,
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Ceramic Capacitors - C11CF2R2B-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Aluminum Electrolytic Capacitors - 2002-101123U050BB2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details