multicomp PRO Cap, 100Uf, 700V, Film, Stud; Capacitance Multicomp Pro MPDAT107J300VD76N6M

Description
CAP, 100UF, 700V, FILM, STUD; Capacitance:100µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead Spacing:25mm; RoHS Compliant: Yes
Datasheet
Description
CAP, 100UF, 700V, FILM, STUD; Capacitance:100µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead Spacing:25mm; RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cap, 100Uf, 700V, Film, Stud; Capacitance Multicomp Pro - 21AH3344 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 100Uf, 700V, Film, Stud; Capacitance Multicomp Pro
21AH3344
Cap, 100Uf, 700V, Film, Stud; Capacitance Multicomp Pro 21AH3344
CAP, 100UF, 700V, FILM, STUD; Capacitance:100µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead Spacing:25mm; RoHS Compliant: Yes

CAP, 100UF, 700V, FILM, STUD; Capacitance:100µF; Voltage Rating:700V; Capacitor Dielectric Type:PP (Polypropylene); Capacitance Tolerance:± 5%; Product Range:-; Capacitor Case Style:Can; Capacitor Terminals:Stud; Lead Spacing:25mm; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 21AH3344
Product Name Cap, 100Uf, 700V, Film, Stud; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; Stud
Technology Film Capacitors
Capacitance Type Fixed
RoHS Compliant Yes
Electrostatic Capacitors Polypropylene; PP (Polypropylene)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 124MKP275KD - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
4 suppliers
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Ceramic Capacitors - 1608-1248-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1913042P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details