multicomp PRO Terminal, Bullet, 5Mm, 12-10Awg, Crimp, Yellow; Product Range Multicomp Pro MPD5-195

Description
TERMINAL, BULLET, 5MM, 12-10AWG, CRIMP, YELLOW; Product Range:MPD Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:5.5mm²; Terminal Type:Male Bullet; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet
Description
TERMINAL, BULLET, 5MM, 12-10AWG, CRIMP, YELLOW; Product Range:MPD Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:5.5mm²; Terminal Type:Male Bullet; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal, Bullet, 5Mm, 12-10Awg, Crimp, Yellow; Product Range Multicomp Pro - 97K5358 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Bullet, 5Mm, 12-10Awg, Crimp, Yellow; Product Range Multicomp Pro
97K5358
Terminal, Bullet, 5Mm, 12-10Awg, Crimp, Yellow; Product Range Multicomp Pro 97K5358
TERMINAL, BULLET, 5MM, 12-10AWG, CRIMP, YELLOW; Product Range:MPD Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:5.5mm²; Terminal Type:Male Bullet; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, BULLET, 5MM, 12-10AWG, CRIMP, YELLOW; Product Range:MPD Series; Wire Size AWG Min:12AWG; Wire Size AWG Max:10AWG; Conductor Area CSA:5.5mm²; Terminal Type:Male Bullet; Insulator Colour:Yellow; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 97K5358
Product Name Terminal, Bullet, 5Mm, 12-10Awg, Crimp, Yellow; Product Range Multicomp Pro
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 0662-207-0882 - TE Connectivity
Specs
Features RoHS
North American 8 to 10 AWG
International 5.26 to 8.36 mm2
View Details
Ring Terminals - 1787277 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details