multicomp PRO Terminal, Male Bullet, 5Mm, Crimp, Blue; Product Range Multicomp Pro MPD2-195

Description
TERMINAL, MALE BULLET, 5MM, CRIMP, BLUE; Product Range:MPD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:Blue; Insulator Material:Vinyl; Voltage AC:415VRoHS Compliant: Yes
Description
TERMINAL, MALE BULLET, 5MM, CRIMP, BLUE; Product Range:MPD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:Blue; Insulator Material:Vinyl; Voltage AC:415VRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Bullet, 5Mm, Crimp, Blue; Product Range Multicomp Pro - 97K5357 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Bullet, 5Mm, Crimp, Blue; Product Range Multicomp Pro
97K5357
Terminal, Male Bullet, 5Mm, Crimp, Blue; Product Range Multicomp Pro 97K5357
TERMINAL, MALE BULLET, 5MM, CRIMP, BLUE; Product Range:MPD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:Blue; Insulator Material:Vinyl; Voltage AC:415VRoHS Compliant: Yes

TERMINAL, MALE BULLET, 5MM, CRIMP, BLUE; Product Range:MPD Series; Wire Size AWG Min:16AWG; Wire Size AWG Max:14AWG; Conductor Area CSA:2mm²; Terminal Type:Male Bullet; Insulator Colour:Blue; Insulator Material:Vinyl; Voltage AC:415VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 97K5357
Product Name Terminal, Male Bullet, 5Mm, Crimp, Blue; Product Range Multicomp Pro
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFRY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Magnet Wire Terminals - 1-1394431-3 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 23 to 26 AWG
View Details
Ring Terminals - 1788613 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details