multicomp PRO Terminal, Male Bullet, 4Mm, Crimp, Red; Product Range Multicomp Pro MPD1-156

Description
TERMINAL, MALE BULLET, 4MM, CRIMP, RED; Product Range:MPD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm²; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes
Description
TERMINAL, MALE BULLET, 4MM, CRIMP, RED; Product Range:MPD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm²; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Terminal, Male Bullet, 4Mm, Crimp, Red; Product Range Multicomp Pro - 97K5356 - Newark, An Avnet Company
Chicago, IL, United States
Terminal, Male Bullet, 4Mm, Crimp, Red; Product Range Multicomp Pro
97K5356
Terminal, Male Bullet, 4Mm, Crimp, Red; Product Range Multicomp Pro 97K5356
TERMINAL, MALE BULLET, 4MM, CRIMP, RED; Product Range:MPD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm²; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

TERMINAL, MALE BULLET, 4MM, CRIMP, RED; Product Range:MPD Series; Wire Size AWG Min:22AWG; Wire Size AWG Max:16AWG; Conductor Area CSA:1.25mm²; Terminal Type:Male Bullet; Insulator Colour:Red; Insulator Material:Vinyl RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Terminals
Product Number 97K5356
Product Name Terminal, Male Bullet, 4Mm, Crimp, Red; Product Range Multicomp Pro
Terminal Type Bullet Terminal
Unlock Full Specs
to access all available technical data

Similar Products

hs code connector - hs code connector - Shenzhen Milvent Technology Co., Limited
Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
PCB & Surface Mount Screw Terminals - OT-004-M5 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Ferrules - 2863.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 20 AWG
View Details