multicomp PRO Capacitor, 0.1Uf, 50V, 10%, Y5U, Rad; Capacitance Multicomp Pro MPCC50V104KY5U

Description
CAPACITOR, 0.1UF, 50V, 10%, Y5U, RAD; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5U; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:-; Operating Temperature Min:-25°C
Datasheet
Description
CAPACITOR, 0.1UF, 50V, 10%, Y5U, RAD; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5U; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:-; Operating Temperature Min:-25°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 0.1Uf, 50V, 10%, Y5U, Rad; Capacitance Multicomp Pro - 67AH5572 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 0.1Uf, 50V, 10%, Y5U, Rad; Capacitance Multicomp Pro
67AH5572
Capacitor, 0.1Uf, 50V, 10%, Y5U, Rad; Capacitance Multicomp Pro 67AH5572
CAPACITOR, 0.1UF, 50V, 10%, Y5U, RAD; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5U; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:-; Operating Temperature Min:-25°C

CAPACITOR, 0.1UF, 50V, 10%, Y5U, RAD; Capacitance:0.1µF; Voltage(DC):50V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5U; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:-; Operating Temperature Min:-25°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67AH5572
Product Name Capacitor, 0.1Uf, 50V, 10%, Y5U, Rad; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Operating Temperature -25 to ? C (-13 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC10002430 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-4 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitor - 101C183U7R5AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 18000 microF
View Details
4 suppliers