multicomp PRO Capacitor, 0.1Uf, 100V, 10%, Y5U, Rad; Capacitance Multicomp Pro MPCC100V104KY5U

Description
CAPACITOR, 0.1UF, 100V, 10%, Y5U, RAD; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5U; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:-; Operating Temperature Min:-25°C
Datasheet
Description
CAPACITOR, 0.1UF, 100V, 10%, Y5U, RAD; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5U; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:-; Operating Temperature Min:-25°C
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Capacitor, 0.1Uf, 100V, 10%, Y5U, Rad; Capacitance Multicomp Pro - 67AH5571 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, 0.1Uf, 100V, 10%, Y5U, Rad; Capacitance Multicomp Pro
67AH5571
Capacitor, 0.1Uf, 100V, 10%, Y5U, Rad; Capacitance Multicomp Pro 67AH5571
CAPACITOR, 0.1UF, 100V, 10%, Y5U, RAD; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5U; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:-; Operating Temperature Min:-25°C

CAPACITOR, 0.1UF, 100V, 10%, Y5U, RAD; Capacitance:0.1µF; Voltage(DC):100V; Capacitance Tolerance:± 10%; Dielectric Characteristic:Y5U; Lead Spacing:5mm; Capacitor Terminals:PC Pin; Product Range:-; Operating Temperature Min:-25°C

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 67AH5571
Product Name Capacitor, 0.1Uf, 100V, 10%, Y5U, Rad; Capacitance Multicomp Pro
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed
Operating Temperature -25 to ? C (-13 to ? F)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitive Voltage-reduction Capacitors - W48(CBB21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2206 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C563U025AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details