multicomp PRO Terminal Block Pluggable, 3 Position, 36-12Awg; Pitch Spacing Multicomp Pro MPC300-50803

Description
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 36-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes
Datasheet
Description
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 36-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Terminal Block Pluggable, 3 Position, 36-12Awg; Pitch Spacing Multicomp Pro - 04R7114 - Newark, An Avnet Company
Chicago, IL, United States
Terminal Block Pluggable, 3 Position, 36-12Awg; Pitch Spacing Multicomp Pro
04R7114
Terminal Block Pluggable, 3 Position, 36-12Awg; Pitch Spacing Multicomp Pro 04R7114
TERMINAL BLOCK PLUGGABLE, 3 POSITION, 36-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions ; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes

TERMINAL BLOCK PLUGGABLE, 3 POSITION, 36-12AWG; Pitch Spacing:5.08mm; No. of Positions:3Positions; Wire Size AWG Min:26AWG; Wire Size AWG Max:12AWG; Conductor Area CSA:-; Wire Connection Method:Push In; Rated Current:10A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Terminal Blocks
Product Number 04R7114
Product Name Terminal Block Pluggable, 3 Position, 36-12Awg; Pitch Spacing Multicomp Pro
North American 26 to 12 AWG
Unlock Full Specs
to access all available technical data

Similar Products

Terminals - Screw Connectors - 36-7760-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Options PCB
Termination Options Solder
Features Screw not Included
View Details
XW4M/XW4N 3.5mm-Pitch Push-In Terminal Block PCB Connectors - XW4N-24D2-S - Aratas America LLC
Specs
Mounting Options PCB
# of Contacts 24
Contacts Pitch 3.50 mm (0.14 inches)
View Details
3 suppliers
Terminals - 2622.0/100 - Powell Electronics, Inc.
Specs
North American 22 AWG
View Details