multicomp PRO Patch Cord, Rj45 R/a Plug-Plug, 10Ft; Lan Category Multicomp Pro MPC0001

Description
PATCH CORD, RJ45 R/A PLUG-PLUG, 10FT; LAN Category:Cat5e; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:RJ45 Right Angle Plug; Connector TypeRoHS Compliant: Yes
Description
PATCH CORD, RJ45 R/A PLUG-PLUG, 10FT; LAN Category:Cat5e; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:RJ45 Right Angle Plug; Connector TypeRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Patch Cord, Rj45 R/a Plug-Plug, 10Ft; Lan Category Multicomp Pro - 29AK1119 - Newark, An Avnet Company
Chicago, IL, United States
Patch Cord, Rj45 R/a Plug-Plug, 10Ft; Lan Category Multicomp Pro
29AK1119
Patch Cord, Rj45 R/a Plug-Plug, 10Ft; Lan Category Multicomp Pro 29AK1119
PATCH CORD, RJ45 R/A PLUG-PLUG, 10FT; LAN Category:Cat5e; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:RJ45 Right Angle Plug; Connector TypeRoHS Compliant: Yes

PATCH CORD, RJ45 R/A PLUG-PLUG, 10FT; LAN Category:Cat5e; Cable Length - Metric:3.05m; Cable Length - Imperial:10ft; Jacket Colour:-; Product Range:-; SVHC:No SVHC (15-Jan-2019); Connector Type A:RJ45 Right Angle Plug; Connector TypeRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AK1119
Product Name Patch Cord, Rj45 R/a Plug-Plug, 10Ft; Lan Category Multicomp Pro
Application LAN / Ethernet
Product Type Patch
Cable Type Cat 5
Unlock Full Specs
to access all available technical data

Similar Products

USB Programming & Data Cable - CBL07 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial; USB
View Details
RF Cables And RF Cable Assemblies - RG58 - kTB Solutions
Specs
Application RF
Rated Temperature -40 to 80 C (-40 to 176 F)
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet; Networking
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details