multicomp PRO Illuminated Pushbutton Switch, Mpb19 Series, Spst-No, Spst-Nc, Pull-On Lock, 5 A, 250 V, White Rohs Compliant Multicomp Pro MPB19-A0F11D-112-JQ

Description
Illuminated Pushbutton Switch, MPB19 Series, SPST-NO, SPST-NC, Pull-on Lock, 5 A, 250 V, White RoHS Compliant: Yes
Datasheet
Description
Illuminated Pushbutton Switch, MPB19 Series, SPST-NO, SPST-NC, Pull-on Lock, 5 A, 250 V, White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Illuminated Pushbutton Switch, Mpb19 Series, Spst-No, Spst-Nc, Pull-On Lock, 5 A, 250 V, White Rohs Compliant Multicomp Pro - 52Y7155 - Newark, An Avnet Company
Chicago, IL, United States
Illuminated Pushbutton Switch, Mpb19 Series, Spst-No, Spst-Nc, Pull-On Lock, 5 A, 250 V, White Rohs Compliant Multicomp Pro
52Y7155
Illuminated Pushbutton Switch, Mpb19 Series, Spst-No, Spst-Nc, Pull-On Lock, 5 A, 250 V, White Rohs Compliant Multicomp Pro 52Y7155
Illuminated Pushbutton Switch, MPB19 Series, SPST-NO, SPST-NC, Pull-on Lock, 5 A, 250 V, White RoHS Compliant: Yes

Illuminated Pushbutton Switch, MPB19 Series, SPST-NO, SPST-NC, Pull-on Lock, 5 A, 250 V, White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Pushbutton Switches
Product Number 52Y7155
Product Name Illuminated Pushbutton Switch, Mpb19 Series, Spst-No, Spst-Nc, Pull-On Lock, 5 A, 250 V, White Rohs Compliant Multicomp Pro
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Pushbutton - 10763390 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Actuator Specifications Flush Pushbutton
View Details
Switches - MMP-RF40A-12V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Max Current Rating 60 amps
Max DC Voltage Rating 6 to 18 volts
View Details
Air Transmitter - MPT - Tecmark Corporation
Tecmark Corporation
Specs
Actuator Specifications Flush Pushbutton (optional feature); Raised (Plunger Style) Pushbutton (optional feature)
Switch Function Momentary Contact
Base Material Metallic
View Details
Flameproof and Hazardous Location Break Glass and Push Button Call Points - CP-PB-M-R-1-FNN-00-1 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Function Maintained Contact
Switching Mechanism Single Pole, Double Throw (SPDT)
Switch Dimensions Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details